Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342E03B44B2RWS

Description
44.2 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
44.2 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342E03B44B2RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E03B44B2RWS-ND
Chip Resistor - Surface Mount 764-M55342E03B44B2RWS-ND
44.2 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

44.2 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 44.2K OHM 1/5W 0.1% 1005 - M55342E03B44B2RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 44.2K OHM 1/5W 0.1% 1005
M55342E03B44B2RWS
RES 44.2K OHM 1/5W 0.1% 1005 M55342E03B44B2RWS
RES 44.2Kohm 1/5W 0.1% 1005

RES 44.2Kohm 1/5W 0.1% 1005

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-M55342E03B44B2RWS-ND M55342E03B44B2RWS
Product Name Chip Resistor - Surface Mount RES 44.2K OHM 1/5W 0.1% 1005
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging Nonstandard
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details