Vishay Intertechnology, Inc. RES 432K OHM 1/5W 0.1% 1005 M55342E03B432BRWS

Description
RES 432Kohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 432Kohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 432K OHM 1/5W 0.1% 1005 - M55342E03B432BRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 432K OHM 1/5W 0.1% 1005
M55342E03B432BRWS
RES 432K OHM 1/5W 0.1% 1005 M55342E03B432BRWS
RES 432Kohm 1/5W 0.1% 1005

RES 432Kohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E03B432BRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E03B432BRWS-ND
Chip Resistor - Surface Mount 764-M55342E03B432BRWS-ND
432 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

432 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E03B432BRWS 764-M55342E03B432BRWS-ND
Product Name RES 432K OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Resistance Range 432000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176074-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9310 ohms
View Details
4 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details