Vishay Intertechnology, Inc. RES 340 OHM 1/5W 1% 1005 M55342E03B340DRWS

Description
RES 340ohm 1/5W 1% 1005
Request a Quote Datasheet
Description
RES 340ohm 1/5W 1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 340 OHM 1/5W 1% 1005 - M55342E03B340DRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 340 OHM 1/5W 1% 1005
M55342E03B340DRWS
RES 340 OHM 1/5W 1% 1005 M55342E03B340DRWS
RES 340ohm 1/5W 1% 1005

RES 340ohm 1/5W 1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E03B340DRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E03B340DRWS-ND
Chip Resistor - Surface Mount 764-M55342E03B340DRWS-ND
340 Ohms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

340 Ohms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E03B340DRWS 764-M55342E03B340DRWS-ND
Product Name RES 340 OHM 1/5W 1% 1005 Chip Resistor - Surface Mount
Resistance Range 340 ohms 340 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2567551 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0033 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details