Vishay Intertechnology, Inc. RES 31.2K OHM 1/5W 0.1% 1005 M55342E03B31B2RWS

Description
RES 31.2Kohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 31.2Kohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 31.2K OHM 1/5W 0.1% 1005 - M55342E03B31B2RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 31.2K OHM 1/5W 0.1% 1005
M55342E03B31B2RWS
RES 31.2K OHM 1/5W 0.1% 1005 M55342E03B31B2RWS
RES 31.2Kohm 1/5W 0.1% 1005

RES 31.2Kohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E03B31B2RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E03B31B2RWS-ND
Chip Resistor - Surface Mount 764-M55342E03B31B2RWS-ND
31.2 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

31.2 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E03B31B2RWS 764-M55342E03B31B2RWS-ND
Product Name RES 31.2K OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Resistance Range 31200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1469518 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details