Vishay Intertechnology, Inc. RES 22.1K OHM 1/5W 0.1% 1005 M55342E03B22B1RT5

Description
RES 22.1Kohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 22.1Kohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.1K OHM 1/5W 0.1% 1005 - M55342E03B22B1RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1K OHM 1/5W 0.1% 1005
M55342E03B22B1RT5
RES 22.1K OHM 1/5W 0.1% 1005 M55342E03B22B1RT5
RES 22.1Kohm 1/5W 0.1% 1005

RES 22.1Kohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E03B22B1RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E03B22B1RT5TR-ND
Chip Resistor - Surface Mount 764-M55342E03B22B1RT5TR-ND
22.1 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

22.1 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E03B22B1RT5 764-M55342E03B22B1RT5TR-ND
Product Name RES 22.1K OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Resistance Range 22100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers