Vishay Intertechnology, Inc. RES 1.65K OHM 1/5W 0.1% 1005 M55342E03B1B65RWS

Description
RES 1.65Kohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 1.65Kohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.65K OHM 1/5W 0.1% 1005 - M55342E03B1B65RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.65K OHM 1/5W 0.1% 1005
M55342E03B1B65RWS
RES 1.65K OHM 1/5W 0.1% 1005 M55342E03B1B65RWS
RES 1.65Kohm 1/5W 0.1% 1005

RES 1.65Kohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E03B1B65RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E03B1B65RWS-ND
Chip Resistor - Surface Mount 764-M55342E03B1B65RWS-ND
1.65 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

1.65 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E03B1B65RWS 764-M55342E03B1B65RWS-ND
Product Name RES 1.65K OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Resistance Range 1650 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4753FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Through-Hole Resistors - 1-1623713-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details