Vishay Intertechnology, Inc. RES 13K OHM 1/5W 0.1% 1005 M55342E03B13B0RWS

Description
RES 13Kohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 13Kohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13K OHM 1/5W 0.1% 1005 - M55342E03B13B0RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13K OHM 1/5W 0.1% 1005
M55342E03B13B0RWS
RES 13K OHM 1/5W 0.1% 1005 M55342E03B13B0RWS
RES 13Kohm 1/5W 0.1% 1005

RES 13Kohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E03B13B0RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E03B13B0RWS-ND
Chip Resistor - Surface Mount 764-M55342E03B13B0RWS-ND
13 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

13 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E03B13B0RWS 764-M55342E03B13B0RWS-ND
Product Name RES 13K OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Resistance Range 13000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-2176092-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 866 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details