Vishay Intertechnology, Inc. RES 113K OHM 1/5W 1% 1005 M55342E03B113ERTS

Description
RES 113Kohm 1/5W 1% 1005
Request a Quote Datasheet
Description
RES 113Kohm 1/5W 1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 113K OHM 1/5W 1% 1005 - M55342E03B113ERTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 113K OHM 1/5W 1% 1005
M55342E03B113ERTS
RES 113K OHM 1/5W 1% 1005 M55342E03B113ERTS
RES 113Kohm 1/5W 1% 1005

RES 113Kohm 1/5W 1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E03B113ERTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E03B113ERTSTR-ND
Chip Resistor - Surface Mount 764-M55342E03B113ERTSTR-ND
113 kOhms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

113 kOhms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E03B113ERTS 764-M55342E03B113ERTSTR-ND
Product Name RES 113K OHM 1/5W 1% 1005 Chip Resistor - Surface Mount
Resistance Range 113000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 95.3 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details