RES 866ohm 1/8W 0.1% 0505
866 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film
RES SMD 866 OHM 0.1% 1/8W 0505
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | M55342E02B866ARWS | 764-M55342E02B866ARWS-ND | M55342E02B866ARWS |
| Product Name | RES 866 OHM 1/8W 0.1% 0505 | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Resistance Range | 866 ohms | 866 ohms | 866 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 8 watts | 0.1250 watts | 0.1250 watts |
| Configuration | Single Resistor | ||
| Category / Application | General Use |