Vishay Intertechnology, Inc. RES 4.53K OHM 1/8W 0.1% 0505 M55342E02B4B53RWS

Description
RES 4.53Kohm 1/8W 0.1% 0505
Request a Quote Datasheet
Description
RES 4.53Kohm 1/8W 0.1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.53K OHM 1/8W 0.1% 0505 - M55342E02B4B53RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.53K OHM 1/8W 0.1% 0505
M55342E02B4B53RWS
RES 4.53K OHM 1/8W 0.1% 0505 M55342E02B4B53RWS
RES 4.53Kohm 1/8W 0.1% 0505

RES 4.53Kohm 1/8W 0.1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E02B4B53RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E02B4B53RWS-ND
Chip Resistor - Surface Mount 764-M55342E02B4B53RWS-ND
4.53 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

4.53 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E02B4B53RWS 764-M55342E02B4B53RWS-ND
Product Name RES 4.53K OHM 1/8W 0.1% 0505 Chip Resistor - Surface Mount
Resistance Range 4530 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1278368 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details