Vishay Intertechnology, Inc. Res Thin Film 0505 49.9 Ohm 1% 1/8W ¦25ppm/¦C 0.01% SMD Waffle Pack M55342E02B49D9RWS

Description
Res Thin Film 0505 49.9 Ohm 1% 1/8W ¦25ppm/¦C 0.01% SMD Waffle Pack
Request a Quote Datasheet
Description
Res Thin Film 0505 49.9 Ohm 1% 1/8W ¦25ppm/¦C 0.01% SMD Waffle Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0505 49.9 Ohm 1% 1/8W ¦25ppm/¦C 0.01% SMD Waffle Pack - M55342E02B49D9RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0505 49.9 Ohm 1% 1/8W ¦25ppm/¦C 0.01% SMD Waffle Pack
M55342E02B49D9RWS
Res Thin Film 0505 49.9 Ohm 1% 1/8W ¦25ppm/¦C 0.01% SMD Waffle Pack M55342E02B49D9RWS
Res Thin Film 0505 49.9 Ohm 1% 1/8W ¦25ppm/¦C 0.01% SMD Waffle Pack

Res Thin Film 0505 49.9 Ohm 1% 1/8W ¦25ppm/¦C 0.01% SMD Waffle Pack

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E02B49D9RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E02B49D9RWS-ND
Chip Resistor - Surface Mount 764-M55342E02B49D9RWS-ND
49.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

49.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E02B49D9RWS 764-M55342E02B49D9RWS-ND
Product Name Res Thin Film 0505 49.9 Ohm 1% 1/8W ¦25ppm/¦C 0.01% SMD Waffle Pack Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0505
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Adjustable Resistors - 1445507 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details