Vishay Intertechnology, Inc. RES 442 OHM 1/8W 0.1% 0505 M55342E02B442ARWS

Description
RES 442ohm 1/8W 0.1% 0505
Request a Quote Datasheet
Description
RES 442ohm 1/8W 0.1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 442 OHM 1/8W 0.1% 0505 - M55342E02B442ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 442 OHM 1/8W 0.1% 0505
M55342E02B442ARWS
RES 442 OHM 1/8W 0.1% 0505 M55342E02B442ARWS
RES 442ohm 1/8W 0.1% 0505

RES 442ohm 1/8W 0.1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E02B442ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E02B442ARWS-ND
Chip Resistor - Surface Mount 764-M55342E02B442ARWS-ND
442 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

442 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E02B442ARWS 764-M55342E02B442ARWS-ND
Product Name RES 442 OHM 1/8W 0.1% 0505 Chip Resistor - Surface Mount
Resistance Range 442 ohms 442 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573182 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 510 ohms
View Details