Vishay Intertechnology, Inc. RES 2.05K OHM 1/8W 0.1% 0505 M55342E02B2B05RWS

Description
RES 2.05Kohm 1/8W 0.1% 0505
Request a Quote Datasheet
Description
RES 2.05Kohm 1/8W 0.1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.05K OHM 1/8W 0.1% 0505 - M55342E02B2B05RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.05K OHM 1/8W 0.1% 0505
M55342E02B2B05RWS
RES 2.05K OHM 1/8W 0.1% 0505 M55342E02B2B05RWS
RES 2.05Kohm 1/8W 0.1% 0505

RES 2.05Kohm 1/8W 0.1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E02B2B05RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E02B2B05RWS-ND
Chip Resistor - Surface Mount 764-M55342E02B2B05RWS-ND
2.05 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

2.05 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E02B2B05RWS 764-M55342E02B2B05RWS-ND
Product Name RES 2.05K OHM 1/8W 0.1% 0505 Chip Resistor - Surface Mount
Resistance Range 2050 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Chassis Mount Resistors - 1311297 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details