Vishay Intertechnology, Inc. RES 267 OHM 1/8W 1% 0505 M55342E02B267DRWI

Description
RES 267ohm 1/8W 1% 0505
Request a Quote Datasheet
Description
RES 267ohm 1/8W 1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 267 OHM 1/8W 1% 0505 - M55342E02B267DRWI - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 267 OHM 1/8W 1% 0505
M55342E02B267DRWI
RES 267 OHM 1/8W 1% 0505 M55342E02B267DRWI
RES 267ohm 1/8W 1% 0505

RES 267ohm 1/8W 1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E02B267DRWI-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E02B267DRWI-ND
Chip Resistor - Surface Mount 764-M55342E02B267DRWI-ND
267 Ohms ±1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

267 Ohms ±1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E02B267DRWI 764-M55342E02B267DRWI-ND
Product Name RES 267 OHM 1/8W 1% 0505 Chip Resistor - Surface Mount
Resistance Range 267 ohms 267 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through-Hole Resistors - 1-1623714-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers