Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342E02B24B9RWS

Description
24.9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
24.9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342E02B24B9RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E02B24B9RWS-ND
Chip Resistor - Surface Mount 764-M55342E02B24B9RWS-ND
24.9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

24.9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 24.9K OHM 1/8W 0.1% 0505 - M55342E02B24B9RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9K OHM 1/8W 0.1% 0505
M55342E02B24B9RWS
RES 24.9K OHM 1/8W 0.1% 0505 M55342E02B24B9RWS
RES 24.9Kohm 1/8W 0.1% 0505

RES 24.9Kohm 1/8W 0.1% 0505

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-M55342E02B24B9RWS-ND M55342E02B24B9RWS
Product Name Chip Resistor - Surface Mount RES 24.9K OHM 1/8W 0.1% 0505
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0505
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311253 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details