Vishay Intertechnology, Inc. RES 249 OHM 1/8W 0.1% 0505 M55342E02B249ART5

Description
RES 249ohm 1/8W 0.1% 0505
Request a Quote Datasheet
Description
RES 249ohm 1/8W 0.1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 249 OHM 1/8W 0.1% 0505 - M55342E02B249ART5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249 OHM 1/8W 0.1% 0505
M55342E02B249ART5
RES 249 OHM 1/8W 0.1% 0505 M55342E02B249ART5
RES 249ohm 1/8W 0.1% 0505

RES 249ohm 1/8W 0.1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E02B249ART5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E02B249ART5TR-ND
Chip Resistor - Surface Mount 764-M55342E02B249ART5TR-ND
249 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

249 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E02B249ART5 764-M55342E02B249ART5TR-ND
Product Name RES 249 OHM 1/8W 0.1% 0505 Chip Resistor - Surface Mount
Resistance Range 249 ohms 249 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1364750 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details