VISHAY INTERTECHNOLOGY, INC.
M55342E02B200KPWS -- RES 200K OHM 1/8W 5% 0505
Vishay Intertechnology, Inc.
RES 200K OHM 1/8W 5% 0505
M55342E02B200KPWS
Description
RES 200Kohm 1/8W 5% 0505
Request a Quote
Email Supplier
Description
RES 200Kohm 1/8W 5% 0505
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
M55342E02B200KPWS |
|
Product Name
|
RES 200K OHM 1/8W 5% 0505 |
|
Resistance Range
|
200000 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; Precision Resistor
Technology / Construction
Metal Foil
View Details
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
86.6 ohms
View Details
2 suppliers