Vishay Intertechnology, Inc. RES 200K OHM 1/8W 1% 0505 M55342E02B200ERWI

Description
RES 200Kohm 1/8W 1% 0505
Request a Quote Datasheet
Description
RES 200Kohm 1/8W 1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200K OHM 1/8W 1% 0505 - M55342E02B200ERWI - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200K OHM 1/8W 1% 0505
M55342E02B200ERWI
RES 200K OHM 1/8W 1% 0505 M55342E02B200ERWI
RES 200Kohm 1/8W 1% 0505

RES 200Kohm 1/8W 1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E02B200ERWI-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E02B200ERWI-ND
Chip Resistor - Surface Mount 764-M55342E02B200ERWI-ND
200 kOhms ±1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

200 kOhms ±1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E02B200ERWI 764-M55342E02B200ERWI-ND
Product Name RES 200K OHM 1/8W 1% 0505 Chip Resistor - Surface Mount
Resistance Range 200000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176090-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 221000 ohms
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details