Vishay Intertechnology, Inc. RES 1.3K OHM 1/8W 0.1% 0505 M55342E02B1B30RWS

Description
RES 1.3Kohm 1/8W 0.1% 0505
Request a Quote Datasheet
Description
RES 1.3Kohm 1/8W 0.1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.3K OHM 1/8W 0.1% 0505 - M55342E02B1B30RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.3K OHM 1/8W 0.1% 0505
M55342E02B1B30RWS
RES 1.3K OHM 1/8W 0.1% 0505 M55342E02B1B30RWS
RES 1.3Kohm 1/8W 0.1% 0505

RES 1.3Kohm 1/8W 0.1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E02B1B30RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E02B1B30RWS-ND
Chip Resistor - Surface Mount 764-M55342E02B1B30RWS-ND
1.3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

1.3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E02B1B30RWS 764-M55342E02B1B30RWS-ND
Product Name RES 1.3K OHM 1/8W 0.1% 0505 Chip Resistor - Surface Mount
Resistance Range 1300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4753FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Res, 5R1, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Neohm Te Connectivity - 99AC9909 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details