Vishay Intertechnology, Inc. RES 19.6K OHM 1/8W 0.1% 0505 M55342E02B19B6RWS

Description
RES 19.6Kohm 1/8W 0.1% 0505
Request a Quote Datasheet
Description
RES 19.6Kohm 1/8W 0.1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.6K OHM 1/8W 0.1% 0505 - M55342E02B19B6RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.6K OHM 1/8W 0.1% 0505
M55342E02B19B6RWS
RES 19.6K OHM 1/8W 0.1% 0505 M55342E02B19B6RWS
RES 19.6Kohm 1/8W 0.1% 0505

RES 19.6Kohm 1/8W 0.1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E02B19B6RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E02B19B6RWS-ND
Chip Resistor - Surface Mount 764-M55342E02B19B6RWS-ND
19.6 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

19.6 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E02B19B6RWS 764-M55342E02B19B6RWS-ND
Product Name RES 19.6K OHM 1/8W 0.1% 0505 Chip Resistor - Surface Mount
Resistance Range 19600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R3R9JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details