Vishay Intertechnology, Inc. RES 13K OHM 1/8W 1% 0505 M55342E02B13E0RWS

Description
RES 13Kohm 1/8W 1% 0505
Request a Quote Datasheet
Description
RES 13Kohm 1/8W 1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13K OHM 1/8W 1% 0505 - M55342E02B13E0RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13K OHM 1/8W 1% 0505
M55342E02B13E0RWS
RES 13K OHM 1/8W 1% 0505 M55342E02B13E0RWS
RES 13Kohm 1/8W 1% 0505

RES 13Kohm 1/8W 1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E02B13E0RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E02B13E0RWS-ND
Chip Resistor - Surface Mount 764-M55342E02B13E0RWS-ND
13 kOhms ±1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

13 kOhms ±1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E02B13E0RWS 764-M55342E02B13E0RWS-ND
Product Name RES 13K OHM 1/8W 1% 0505 Chip Resistor - Surface Mount
Resistance Range 13000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614596-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details