Vishay Intertechnology, Inc. RES 124 OHM 1/8W 0.1% 0505 M55342E02B124ARTS

Description
RES 124ohm 1/8W 0.1% 0505
Request a Quote Datasheet
Description
RES 124ohm 1/8W 0.1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 124 OHM 1/8W 0.1% 0505 - M55342E02B124ARTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 124 OHM 1/8W 0.1% 0505
M55342E02B124ARTS
RES 124 OHM 1/8W 0.1% 0505 M55342E02B124ARTS
RES 124ohm 1/8W 0.1% 0505

RES 124ohm 1/8W 0.1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E02B124ARTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E02B124ARTSTR-ND
Chip Resistor - Surface Mount 764-M55342E02B124ARTSTR-ND
124 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

124 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E02B124ARTS 764-M55342E02B124ARTSTR-ND
Product Name RES 124 OHM 1/8W 0.1% 0505 Chip Resistor - Surface Mount
Resistance Range 124 ohms 124 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R3R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-2176317-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1500 ohms
View Details
2 suppliers