Vishay Intertechnology, Inc. RES 118K OHM 1/8W 0.1% 0505 M55342E02B118BRT5

Description
RES 118Kohm 1/8W 0.1% 0505
Request a Quote Datasheet
Description
RES 118Kohm 1/8W 0.1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 118K OHM 1/8W 0.1% 0505 - M55342E02B118BRT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 118K OHM 1/8W 0.1% 0505
M55342E02B118BRT5
RES 118K OHM 1/8W 0.1% 0505 M55342E02B118BRT5
RES 118Kohm 1/8W 0.1% 0505

RES 118Kohm 1/8W 0.1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E02B118BRT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E02B118BRT5TR-ND
Chip Resistor - Surface Mount 764-M55342E02B118BRT5TR-ND
118 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

118 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E02B118BRT5 764-M55342E02B118BRT5TR-ND
Product Name RES 118K OHM 1/8W 0.1% 0505 Chip Resistor - Surface Mount
Resistance Range 118000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers