Vishay Intertechnology, Inc. RES 10.1K OHM 1/8W 0.1% 0505 M55342E02B10B1RWS

Description
RES 10.1Kohm 1/8W 0.1% 0505
Request a Quote Datasheet
Description
RES 10.1Kohm 1/8W 0.1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.1K OHM 1/8W 0.1% 0505 - M55342E02B10B1RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.1K OHM 1/8W 0.1% 0505
M55342E02B10B1RWS
RES 10.1K OHM 1/8W 0.1% 0505 M55342E02B10B1RWS
RES 10.1Kohm 1/8W 0.1% 0505

RES 10.1Kohm 1/8W 0.1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E02B10B1RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E02B10B1RWS-ND
Chip Resistor - Surface Mount 764-M55342E02B10B1RWS-ND
10.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

10.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342E02B10B1RWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342E02B10B1RWS
Chip Resistor - Surface Mount M55342E02B10B1RWS
RES SMD 10.1K OHM 0.1% 1/8W 0505

RES SMD 10.1K OHM 0.1% 1/8W 0505

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342E02B10B1RWS 764-M55342E02B10B1RWS-ND M55342E02B10B1RWS
Product Name RES 10.1K OHM 1/8W 0.1% 0505 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 10100 ohms 10100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1722194 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details