Vishay Intertechnology, Inc. RES 105K OHM 1/8W 0.1% 0505 M55342E02B105BRWS

Description
RES 105Kohm 1/8W 0.1% 0505
Request a Quote Datasheet
Description
RES 105Kohm 1/8W 0.1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 105K OHM 1/8W 0.1% 0505 - M55342E02B105BRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 105K OHM 1/8W 0.1% 0505
M55342E02B105BRWS
RES 105K OHM 1/8W 0.1% 0505 M55342E02B105BRWS
RES 105Kohm 1/8W 0.1% 0505

RES 105Kohm 1/8W 0.1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E02B105BRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E02B105BRWS-ND
Chip Resistor - Surface Mount 764-M55342E02B105BRWS-ND
105 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

105 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E02B105BRWS 764-M55342E02B105BRWS-ND
Product Name RES 105K OHM 1/8W 0.1% 0505 Chip Resistor - Surface Mount
Resistance Range 105000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details