Vishay Intertechnology, Inc. RES 2.7K OHM 1/20W 2% 0502 M55342E01B2H70RWS

Description
RES 2.7Kohm 1/20W 2% 0502
Request a Quote Datasheet
Description
RES 2.7Kohm 1/20W 2% 0502
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.7K OHM 1/20W 2% 0502 - M55342E01B2H70RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.7K OHM 1/20W 2% 0502
M55342E01B2H70RWS
RES 2.7K OHM 1/20W 2% 0502 M55342E01B2H70RWS
RES 2.7Kohm 1/20W 2% 0502

RES 2.7Kohm 1/20W 2% 0502

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E01B2H70RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E01B2H70RWS-ND
Chip Resistor - Surface Mount 764-M55342E01B2H70RWS-ND
2.7 kOhms ±2% 0.05W, 1/20W Chip Resistor 0502 (1406 Metric) Military, Non-Inductive Thin Film

2.7 kOhms ±2% 0.05W, 1/20W Chip Resistor 0502 (1406 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342E01B2H70RWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342E01B2H70RWS
Chip Resistor - Surface Mount M55342E01B2H70RWS
RES SMD 2.7K OHM 2% 1/20W 0502

RES SMD 2.7K OHM 2% 1/20W 0502

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342E01B2H70RWS 764-M55342E01B2H70RWS-ND M55342E01B2H70RWS
Product Name RES 2.7K OHM 1/20W 2% 0502 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 2700 ohms 2700 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567467 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details