10 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0502 (1406 Metric) Military, Non-Inductive Thin Film
RES 10Kohm 1/20W 0.1% 0502
RES SMD 10K OHM 0.1% 1/20W 0502
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 764-M55342E01B10B0RWS-ND | M55342E01B10B0RWS | M55342E01B10B0RWS |
| Product Name | Chip Resistor - Surface Mount | RES 10K OHM 1/20W 0.1% 0502 | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0502 | ||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |