Vishay Intertechnology, Inc. RES 100K OHM 1/20W 0.1% 0502 M55342E01B100BRWS

Description
RES 100Kohm 1/20W 0.1% 0502
Request a Quote Datasheet
Description
RES 100Kohm 1/20W 0.1% 0502
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100K OHM 1/20W 0.1% 0502 - M55342E01B100BRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1/20W 0.1% 0502
M55342E01B100BRWS
RES 100K OHM 1/20W 0.1% 0502 M55342E01B100BRWS
RES 100Kohm 1/20W 0.1% 0502

RES 100Kohm 1/20W 0.1% 0502

Supplier's Site
Chip Resistor - Surface Mount - M55342E01B100BRWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342E01B100BRWS
Chip Resistor - Surface Mount M55342E01B100BRWS
RES SMD 100K OHM 0.1% 1/20W 0502

RES SMD 100K OHM 0.1% 1/20W 0502

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number M55342E01B100BRWS M55342E01B100BRWS
Product Name RES 100K OHM 1/20W 0.1% 0502 Chip Resistor - Surface Mount
Resistance Range 100000 ohms 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1249295 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details