Vishay Intertechnology, Inc. Res Wirewound 49.9m Ohm 1% 3W AXL Thru-Hole T/R M4946506TR0499FS73

Description
Res Wirewound 49.9m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 49.9m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 49.9m Ohm 1% 3W AXL Thru-Hole T/R - M4946506TR0499FS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 49.9m Ohm 1% 3W AXL Thru-Hole T/R
M4946506TR0499FS73
Res Wirewound 49.9m Ohm 1% 3W AXL Thru-Hole T/R M4946506TR0499FS73
Res Wirewound 49.9m Ohm 1% 3W AXL Thru-Hole T/R

Res Wirewound 49.9m Ohm 1% 3W AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M4946506TR0499FS73
Product Name Res Wirewound 49.9m Ohm 1% 3W AXL Thru-Hole T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1311282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R433JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details