Vishay Intertechnology, Inc. Res Wirewound 40.2m Ohm 1% 3W AXL Thru-Hole T/R M4946506TR0402FS70

Description
Res Wirewound 40.2m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 40.2m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 40.2m Ohm 1% 3W AXL Thru-Hole T/R - M4946506TR0402FS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 40.2m Ohm 1% 3W AXL Thru-Hole T/R
M4946506TR0402FS70
Res Wirewound 40.2m Ohm 1% 3W AXL Thru-Hole T/R M4946506TR0402FS70
Res Wirewound 40.2m Ohm 1% 3W AXL Thru-Hole T/R

Res Wirewound 40.2m Ohm 1% 3W AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M4946506TR0402FS70
Product Name Res Wirewound 40.2m Ohm 1% 3W AXL Thru-Hole T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1722168 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details