Vishay Intertechnology, Inc. Res Wirewound 22.1m Ohm 1% 3W AXL Thru-Hole T/R M4946506TR0221FS70

Description
Res Wirewound 22.1m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 22.1m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 22.1m Ohm 1% 3W AXL Thru-Hole T/R - M4946506TR0221FS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 22.1m Ohm 1% 3W AXL Thru-Hole T/R
M4946506TR0221FS70
Res Wirewound 22.1m Ohm 1% 3W AXL Thru-Hole T/R M4946506TR0221FS70
Res Wirewound 22.1m Ohm 1% 3W AXL Thru-Hole T/R

Res Wirewound 22.1m Ohm 1% 3W AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M4946506TR0221FS70
Product Name Res Wirewound 22.1m Ohm 1% 3W AXL Thru-Hole T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1712-0201-LAB-KIT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details