220µF Hermetically Sealed Tantalum Capacitors 50V Axial 900mOhm @ 120Hz
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1129-M39006/33-0023-ND |
| Product Name | Tantalum Capacitors |
| Applications | Military |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Tantalum |