Vishay Intertechnology, Inc. Tantalum Capacitors M39006/25-0260

Description
27µF Hermetically Sealed Tantalum Capacitors 125V Axial
Request a Quote Datasheet
Description
27µF Hermetically Sealed Tantalum Capacitors 125V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 1012-1035-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
1012-1035-ND
Tantalum Capacitors 1012-1035-ND
27µF Hermetically Sealed Tantalum Capacitors 125V Axial

27µF Hermetically Sealed Tantalum Capacitors 125V Axial

Buy Now Datasheet
Tantalum Capacitor, 27Uf, 125V, Axial 10%; Capacitance Vishay - 08C1537 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 27Uf, 125V, Axial 10%; Capacitance Vishay
08C1537
Tantalum Capacitor, 27Uf, 125V, Axial 10%; Capacitance Vishay 08C1537
TANTALUM CAPACITOR, 27UF, 125V, AXIAL 10%; Capacitance:27µF; Voltage(DC):125V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:R; Ripple Current:1.2A; Capacitor Case / Package:Axial LeadedRoHS Compliant: No

TANTALUM CAPACITOR, 27UF, 125V, AXIAL 10%; Capacitance:27µF; Voltage(DC):125V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:R; Ripple Current:1.2A; Capacitor Case / Package:Axial LeadedRoHS Compliant: No

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - M39006/25-0260 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39006/25-0260
Capacitors - Tantalum Capacitors M39006/25-0260
CAP TANT 27UF 10% 125V AXIAL

CAP TANT 27UF 10% 125V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1012-1035-ND 08C1537 M39006/25-0260
Product Name Tantalum Capacitors Tantalum Capacitor, 27Uf, 125V, Axial 10%; Capacitance Vishay Capacitors - Tantalum Capacitors
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 27 microF 27 microF 27 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C232U100AA1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100150FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - 1814567 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details