Vishay Precision Group Tantalum Capacitors M39006/25-0250H

Description
10µF Hermetically Sealed Tantalum Capacitors 100V Axial
Request a Quote Datasheet
Description
10µF Hermetically Sealed Tantalum Capacitors 100V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 1129-M39006/25-0250H-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
1129-M39006/25-0250H-ND
Tantalum Capacitors 1129-M39006/25-0250H-ND
10µF Hermetically Sealed Tantalum Capacitors 100V Axial

10µF Hermetically Sealed Tantalum Capacitors 100V Axial

Buy Now Datasheet
Capacitors - Tantalum Capacitors - M39006/25-0250H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39006/25-0250H
Capacitors - Tantalum Capacitors M39006/25-0250H
CAP TANT 10UF 10% 100V AXIAL

CAP TANT 10UF 10% 100V AXIAL

Supplier's Site
Tantalum Capacitor, 10Uf, 100V, Axial 10%; Capacitance Vishay - 99R3234 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 100V, Axial 10%; Capacitance Vishay
99R3234
Tantalum Capacitor, 10Uf, 100V, Axial 10%; Capacitance Vishay 99R3234
TANTALUM CAPACITOR, 10UF, 100V, AXIAL 10%; Capacitance:10µF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:R; Ripple Current:800mA; Product Diameter:5.56mm RoHS Compliant: No

TANTALUM CAPACITOR, 10UF, 100V, AXIAL 10%; Capacitance:10µF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:R; Ripple Current:800mA; Product Diameter:5.56mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1129-M39006/25-0250H-ND M39006/25-0250H 99R3234
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 10Uf, 100V, Axial 10%; Capacitance Vishay
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 10 microF 10 microF 10 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C273U025EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525001P50HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers