Vishay Intertechnology, Inc. Tantalum Capacitors M39006/25-0250

Description
10µF Hermetically Sealed Tantalum Capacitors 100V Axial
Request a Quote Datasheet
Description
10µF Hermetically Sealed Tantalum Capacitors 100V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 1012-1033-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
1012-1033-ND
Tantalum Capacitors 1012-1033-ND
10µF Hermetically Sealed Tantalum Capacitors 100V Axial

10µF Hermetically Sealed Tantalum Capacitors 100V Axial

Buy Now Datasheet
Tantalum Capacitors - M39006/25-0250 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
M39006/25-0250
Tantalum Capacitors M39006/25-0250
CAP TANT 10UF 10% 100V AXIAL

CAP TANT 10UF 10% 100V AXIAL

Supplier's Site Datasheet
Tantalum Capacitor, 10Uf, 100V, Axial 10%; Capacitance Vishay - 08C1528 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 100V, Axial 10%; Capacitance Vishay
08C1528
Tantalum Capacitor, 10Uf, 100V, Axial 10%; Capacitance Vishay 08C1528
TANTALUM CAPACITOR, 10UF, 100V, AXIAL 10%; Capacitance:10µF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:R; Ripple Current:800mA; Product Diameter:5.56mm RoHS Compliant: No

TANTALUM CAPACITOR, 10UF, 100V, AXIAL 10%; Capacitance:10µF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:R; Ripple Current:800mA; Product Diameter:5.56mm RoHS Compliant: No

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - M39006/25-0250 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39006/25-0250
Capacitors - Tantalum Capacitors M39006/25-0250
CAP TANT 10UF 10% 100V AXIAL

CAP TANT 10UF 10% 100V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1012-1033-ND M39006/25-0250 08C1528 M39006/25-0250
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 10Uf, 100V, Axial 10%; Capacitance Vishay Capacitors - Tantalum Capacitors
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Tantalum Capacitors - T491C226K016AS-F-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Capacitors - 0603J0101P80BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details