CAP TANT 180UF 20% 75V AXIAL
CAP,180uF,75VDC,20-%
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | M39006/25-0245H | 94H7003 |
| Product Name | Capacitors - Tantalum Capacitors | Cap,180Uf,75Vdc,20-% Tol,20+% Tol,clr81-Milstyle Vishay |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Single-Layer | |
| Capacitance Type | Fixed | Fixed |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Capacitance Range | 180 microF |