CAPACITOR, TANTALUM, NON SOLID, POLARIZED, 75V, 82uF, THROUGH HOLE MOUNT, AXIAL LEADED Product overview: M39006/25-0244 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 75V, 82uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 75V, 82uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-M39006/25-0244 can be used for catalog matching and distributor lookup.
82µF Hermetically Sealed Tantalum Capacitors 75V Axial
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Tape & Reel (TR)
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 160 V
Type: Header, Male Pins, Shrouded (4 Side)
Operating Temperature: -40°C ~ 85°C
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
TANTALUM CAPACITOR, 82UF, 75V, AXIAL 10%; Capacitance:82µF; Voltage(DC):75V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:R; Ripple Current:1A; Capacitor Case / Package:Axial Leaded RoHS Compliant: NA
CAP TANT 82UF 10% 75V AXIAL
CAP TANT 82UF 10% 75V AXIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-M39006/25-0244 | M39006/25-0244-ND | 08C1523 | M39006/25-0244 | M39006/25-0244 | |
| Product Name | Through-Hole 75V 82uF Capacitor | Tantalum Capacitors | Connectors,Interconnects | Tantalum Capacitor, 82Uf, 75V, Axial 10%; Capacitance Vishay | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 82 microF | 82 microF | 0.2200 microF | 82 microF | 82 microF | 82 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 20 (+/- %) | 10 (+/- %) |