Vishay Intertechnology, Inc. Tantalum Capacitors M39006/25-0240

Description
270µF Hermetically Sealed Tantalum Capacitors 60V Axial
Request a Quote Datasheet
Description
270µF Hermetically Sealed Tantalum Capacitors 60V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 1012-1030-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
1012-1030-ND
Tantalum Capacitors 1012-1030-ND
270µF Hermetically Sealed Tantalum Capacitors 60V Axial

270µF Hermetically Sealed Tantalum Capacitors 60V Axial

Buy Now Datasheet
Tantalum Capacitor, 270Uf, 60V, Axial 10%; Capacitance Vishay - 08C1519 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 270Uf, 60V, Axial 10%; Capacitance Vishay
08C1519
Tantalum Capacitor, 270Uf, 60V, Axial 10%; Capacitance Vishay 08C1519
TANTALUM CAPACITOR, 270UF, 60V, AXIAL 10%; Capacitance:270µF; Voltage(DC):60V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:R; Ripple Current:1.85A; Product Diameter:10.31mm RoHS Compliant: No

TANTALUM CAPACITOR, 270UF, 60V, AXIAL 10%; Capacitance:270µF; Voltage(DC):60V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:R; Ripple Current:1.85A; Product Diameter:10.31mm RoHS Compliant: No

Supplier's Site Datasheet
Tantalum Capacitors - M39006/25-0240 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
M39006/25-0240
Tantalum Capacitors M39006/25-0240
CAP TANT 270UF 10% 60V AXIAL

CAP TANT 270UF 10% 60V AXIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - M39006/25-0240 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39006/25-0240
Capacitors - Tantalum Capacitors M39006/25-0240
CAP TANT 270UF 10% 60V AXIAL

CAP TANT 270UF 10% 60V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1012-1030-ND 08C1519 M39006/25-0240 M39006/25-0240
Product Name Tantalum Capacitors Tantalum Capacitor, 270Uf, 60V, Axial 10%; Capacitance Vishay Tantalum Capacitors Capacitors - Tantalum Capacitors
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 270 microF 270 microF 270 microF 270 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Tantalum Capacitors - T491B685K020AS-F-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers