The Tantalum Capacitor, 100µF, 60V, Axial 10% from Vishay is designed for applications requiring reliable performance in a compact form factor. It features a capacitance of 100µF with a voltage rating of 60V and a tolerance of ±10%. The capacitor is hermetically sealed and metal cased, ensuring durability and resistance to environmental factors. It operates effectively within a temperature range of -55°C to +125°C, making it suitable for various applications, including military specifications as indicated by its compliance with MIL-PRF-39006 standards. The capacitor is also characterized by its established reliability, making it a suitable choice for critical applications where performance consistency is essential.
100µF Hermetically Sealed Tantalum Capacitors 60V Axial
TANTALUM CAPACITOR, 100UF, 60V, AXIAL 10%; Capacitance:100µF; Voltage(DC):60V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:R; Ripple Current:1.1A; Capacitor Case / Package:Axial LeadedRoHS Compliant: NA
CAP TANT 100UF 10% 60V AXIAL
CAP TANT 100UF 10% 60V AXIAL
CAP TANT 100UF 10% 60V AXIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Utmel Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | M39006/25-0236-ND | 92B8295 | M39006/25-0236 | 874-M39006/25-0236 | M39006/25-0236 |
| Product Name | Tantalum Capacitors | Tantalum Capacitor, 100Uf, 60V, Axial 10%; Capacitance Vishay | Tantalum Capacitors | CAP TANT 100UF 10% 60V AXIAL | Capacitors - Tantalum Capacitors |
| Applications | Military | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | |||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |