Vishay Precision Group Tantalum Capacitor, 120Uf, 50V, Axial 10%; Capacitance Vishay M39006/25-0228.

Description
TANTALUM CAPACITOR, 120UF, 50V, AXIAL 10%; Capacitance:120µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:R; Ripple Current:1.2A; Capacitor Case / Package:Axial LeadedRoHS Compliant: No
Datasheet
Description
TANTALUM CAPACITOR, 120UF, 50V, AXIAL 10%; Capacitance:120µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:R; Ripple Current:1.2A; Capacitor Case / Package:Axial LeadedRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 120Uf, 50V, Axial 10%; Capacitance Vishay - 26AC2528 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 120Uf, 50V, Axial 10%; Capacitance Vishay
26AC2528
Tantalum Capacitor, 120Uf, 50V, Axial 10%; Capacitance Vishay 26AC2528
TANTALUM CAPACITOR, 120UF, 50V, AXIAL 10%; Capacitance:120µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:R; Ripple Current:1.2A; Capacitor Case / Package:Axial LeadedRoHS Compliant: No

TANTALUM CAPACITOR, 120UF, 50V, AXIAL 10%; Capacitance:120µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:R; Ripple Current:1.2A; Capacitor Case / Package:Axial LeadedRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC2528
Product Name Tantalum Capacitor, 120Uf, 50V, Axial 10%; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C134U020EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers