Vishay Intertechnology, Inc. Tantalum Capacitors M39006/25-0212

Description
270µF Hermetically Sealed Tantalum Capacitors 25V Axial
Request a Quote Datasheet
Description
270µF Hermetically Sealed Tantalum Capacitors 25V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 1129-M39006/25-0212-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
1129-M39006/25-0212-ND
Tantalum Capacitors 1129-M39006/25-0212-ND
270µF Hermetically Sealed Tantalum Capacitors 25V Axial

270µF Hermetically Sealed Tantalum Capacitors 25V Axial

Buy Now Datasheet
Capacitors - Tantalum Capacitors - M39006/25-0212 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39006/25-0212
Capacitors - Tantalum Capacitors M39006/25-0212
CAP TANT 270UF 10% 25V AXIAL

CAP TANT 270UF 10% 25V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 1129-M39006/25-0212-ND M39006/25-0212
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 270 microF 270 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TDL226K025S1D-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details