Vishay Intertechnology, Inc. Through-Hole 75V 220uF Capacitor M39006/25-0160H

Description
CAPACITOR, TANTALUM, NON SOLID, POLARIZED, 75V, 220uF, THROUGH HOLE MOUNT, AXIAL LEADED Product overview: M39006/25-0160H from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 75V, 220uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 75V, 220uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-M39006/25-0160H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAPACITOR, TANTALUM, NON SOLID, POLARIZED, 75V, 220uF, THROUGH HOLE MOUNT, AXIAL LEADED Product overview: M39006/25-0160H from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 75V, 220uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 75V, 220uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-M39006/25-0160H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 75V 220uF Capacitor
59-M39006/25-0160H
Through-Hole 75V 220uF Capacitor 59-M39006/25-0160H
CAPACITOR, TANTALUM, NON SOLID, POLARIZED, 75V, 220uF, THROUGH HOLE MOUNT, AXIAL LEADED Product overview: M39006/25-0160H from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 75V, 220uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 75V, 220uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-M39006/25-0160H can be used for catalog matching and distributor lookup.

CAPACITOR, TANTALUM, NON SOLID, POLARIZED, 75V, 220uF, THROUGH HOLE MOUNT, AXIAL LEADED Product overview: M39006/25-0160H from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 75V, 220uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 75V, 220uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-M39006/25-0160H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - M39006/25-0160H - 880683-M39006/25-0160H - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - M39006/25-0160H
880683-M39006/25-0160H
Tantalum Capacitors - M39006/25-0160H 880683-M39006/25-0160H
Manufacturer: Vishay Win Source Part Number: 880683-M39006/25-016 0H Series: Military, MIL-PRF-39006/25, CLR81 Operating Temperature Range: -55°C ~ 125°C Features: 220 µF Hermetically Sealed Tantalum Capacitors 75 V Axial Package: Axial Package: Bulk Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Affected HTSUS: 8532.21.0020

Manufacturer: Vishay
Win Source Part Number: 880683-M39006/25-0160H
Series: Military, MIL-PRF-39006/25, CLR81
Operating Temperature Range: -55°C ~ 125°C
Features: 220 µF Hermetically Sealed Tantalum Capacitors 75 V Axial
Package: Axial
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Affected
HTSUS: 8532.21.0020

Buy Now Datasheet
Tantalum Capacitors - 1129-M39006/25-0160H-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
1129-M39006/25-0160H-ND
Tantalum Capacitors 1129-M39006/25-0160H-ND
220µF Hermetically Sealed Tantalum Capacitors 75V Axial

220µF Hermetically Sealed Tantalum Capacitors 75V Axial

Buy Now Datasheet
Capacitors - Tantalum Capacitors - M39006/25-0160H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39006/25-0160H
Capacitors - Tantalum Capacitors M39006/25-0160H
CAP TANT 220UF 10% 75V AXIAL

CAP TANT 220UF 10% 75V AXIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 59-M39006/25-0160H 880683-M39006/25-0160H 1129-M39006/25-0160H-ND M39006/25-0160H
Product Name Through-Hole 75V 220uF Capacitor Tantalum Capacitors - M39006/25-0160H Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 2.20E8 microF 220 microF 220 microF
WVDC 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814564 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Tantalum Capacitors - TAC685K035P06-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-050525001P00BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details