Manufacturer: Vishay Sprague
Win Source Part Number: 711030-M39006/25-015
Packaging: Bulk
Type: Hermetically Sealed
Mounting Style: Through Hole
Features: High Reliability
Capacitance: 82μF
Tolerance: ±10%
Voltage - Rated: 75V
Failure Rate: P (0.1%)
Manufacturer Size Code: T2
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: Axial
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.312" Dia x 0.704" L (7.92mm x 17.88mm)
Tantalum Capacitor, Polarized, Tantalum (wet), 75V, 10% +Tol, 10% -Tol, 82uF, Through Hole Mount, AXIAL LEADED Product overview: M39006/25-0156H from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 75V, 82uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 75V, 82uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-M39006/25-0156H can be used for catalog matching and distributor lookup.
82µF Hermetically Sealed Tantalum Capacitors 75V Axial
CAP TANT 82UF 10% 75V AXIAL
CAP TANT 82UF 10% 75V AXIAL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 711030-M39006/25-0156H | 59-M39006/25-0156H | M39006/25-0156H-ND | M39006/25-0156H | M39006/25-0156H |
| Product Name | Tantalum Capacitors - M39006/25-0156H | Through-Hole 75V 82uF Capacitor | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 82 microF | 8.20E7 microF | 82 microF | 82 microF | 82 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||
| WVDC | 75 volts | 75 volts | 75 volts | 75 volts |