Vishay Precision Group Tantalum Capacitors M39006/25-0066

Description
22µF Hermetically Sealed Tantalum Capacitors 75V Axial
Request a Quote Datasheet
Description
22µF Hermetically Sealed Tantalum Capacitors 75V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - M39006/25-0066-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
M39006/25-0066-ND
Tantalum Capacitors M39006/25-0066-ND
22µF Hermetically Sealed Tantalum Capacitors 75V Axial

22µF Hermetically Sealed Tantalum Capacitors 75V Axial

Buy Now Datasheet
Tantalum Capacitor, 22Uf, 75V, Axial 10%; Capacitance Vishay - 08C1353 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 75V, Axial 10%; Capacitance Vishay
08C1353
Tantalum Capacitor, 22Uf, 75V, Axial 10%; Capacitance Vishay 08C1353
TANTALUM CAPACITOR, 22UF, 75V, AXIAL 10%; Capacitance:22µF; Voltage(DC):75V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:M; Ripple Current:600mA; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

TANTALUM CAPACITOR, 22UF, 75V, AXIAL 10%; Capacitance:22µF; Voltage(DC):75V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:M; Ripple Current:600mA; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - M39006/25-0066 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39006/25-0066
Capacitors - Tantalum Capacitors M39006/25-0066
CAP TANT 22UF 10% 75V AXIAL

CAP TANT 22UF 10% 75V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number M39006/25-0066-ND 08C1353 M39006/25-0066
Product Name Tantalum Capacitors Tantalum Capacitor, 22Uf, 75V, Axial 10%; Capacitance Vishay Capacitors - Tantalum Capacitors
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 22 microF 22 microF 22 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Tantalum Capacitors - 1814644 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitor - 101711U075AK2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 710 microF
View Details
3 suppliers