Vishay Intertechnology, Inc. Tantalum Capacitors M39006/22-0637

Description
43µF Hermetically Sealed Tantalum Capacitors 100V Axial
Request a Quote Datasheet
Description
43µF Hermetically Sealed Tantalum Capacitors 100V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 1012-1022-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
1012-1022-ND
Tantalum Capacitors 1012-1022-ND
43µF Hermetically Sealed Tantalum Capacitors 100V Axial

43µF Hermetically Sealed Tantalum Capacitors 100V Axial

Buy Now Datasheet
Tantalum Capacitor, 43Uf, 100V, Axial 10%; Capacitance Vishay - 93B4020 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 43Uf, 100V, Axial 10%; Capacitance Vishay
93B4020
Tantalum Capacitor, 43Uf, 100V, Axial 10%; Capacitance Vishay 93B4020
TANTALUM CAPACITOR, 43UF, 100V, AXIAL 10%; Capacitance:43µF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:R; Ripple Current:1.335A; Product Diameter:10.31mm RoHS Compliant: No

TANTALUM CAPACITOR, 43UF, 100V, AXIAL 10%; Capacitance:43µF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:R; Ripple Current:1.335A; Product Diameter:10.31mm RoHS Compliant: No

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - M39006/22-0637 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39006/22-0637
Capacitors - Tantalum Capacitors M39006/22-0637
CAP TANT 43UF 10% 100V AXIAL

CAP TANT 43UF 10% 100V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1012-1022-ND 93B4020 M39006/22-0637
Product Name Tantalum Capacitors Tantalum Capacitor, 43Uf, 100V, Axial 10%; Capacitance Vishay Capacitors - Tantalum Capacitors
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 43 microF 43 microF 43 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C154U030CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details