Vishay Intertechnology, Inc. Tantalum Capacitors M39006/22-0631

Description
22µF Hermetically Sealed Tantalum Capacitors 100V Axial
Request a Quote Datasheet
Description
22µF Hermetically Sealed Tantalum Capacitors 100V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 1012-1021-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
1012-1021-ND
Tantalum Capacitors 1012-1021-ND
22µF Hermetically Sealed Tantalum Capacitors 100V Axial

22µF Hermetically Sealed Tantalum Capacitors 100V Axial

Buy Now Datasheet
Tantalum Capacitor, 22Uf, 100V, Axial 10%; Capacitance Vishay - 08C1271 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 100V, Axial 10%; Capacitance Vishay
08C1271
Tantalum Capacitor, 22Uf, 100V, Axial 10%; Capacitance Vishay 08C1271
TANTALUM CAPACITOR, 22UF, 100V, AXIAL 10%; Capacitance:22µF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:2.26ohm; Failure Rate:R; Ripple Current:965mA; Product Diameter:7.92mm RoHS Compliant: NA

TANTALUM CAPACITOR, 22UF, 100V, AXIAL 10%; Capacitance:22µF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:2.26ohm; Failure Rate:R; Ripple Current:965mA; Product Diameter:7.92mm RoHS Compliant: NA

Supplier's Site Datasheet
Tantalum Capacitors - M39006/22-0631 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
M39006/22-0631
Tantalum Capacitors M39006/22-0631
CAP TANT 22UF 10% 100V AXIAL

CAP TANT 22UF 10% 100V AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1012-1021-ND 08C1271 M39006/22-0631
Product Name Tantalum Capacitors Tantalum Capacitor, 22Uf, 100V, Axial 10%; Capacitance Vishay Tantalum Capacitors
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C143U063BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Tantalum Capacitors - 6933858 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100330GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details