Vishay Precision Group Capacitance Vishay M39006/22-0620.

Description
Capacitance:110µF; Voltage(DC):75V; Capacitance Tolerance:± 10%; Lead Spacing:-; ESR:-; Product Range:M39006 Series; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Capacitor Dielectric Type:Tantalum RoHS Compliant: No
Description
Capacitance:110µF; Voltage(DC):75V; Capacitance Tolerance:± 10%; Lead Spacing:-; ESR:-; Product Range:M39006 Series; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Capacitor Dielectric Type:Tantalum RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Capacitance Vishay - 15AC3729 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Vishay
15AC3729
Capacitance Vishay 15AC3729
Capacitance:110µF; Voltage(DC):75V; Capacitance Tolerance:± 10%; Lead Spacing:-; ESR:-; Product Range:M39006 Series; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Capacitor Dielectric Type:Tantalum RoHS Compliant: No

Capacitance:110µF; Voltage(DC):75V; Capacitance Tolerance:± 10%; Lead Spacing:-; ESR:-; Product Range:M39006 Series; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Capacitor Dielectric Type:Tantalum RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 15AC3729
Product Name Capacitance Vishay
Capacitance Type Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Electrostatic Capacitors Tantalum
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C174U016EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Tantalum Capacitors - 1814768 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details