Vishay Precision Group Tantalum Capacitor, 110Uf, 75V, Axial 20%; Capacitance Vishay M39006/22-0619.

Description
TANTALUM CAPACITOR, 110UF, 75V, AXIAL 20%; Capacitance:110µF; Voltage(DC):75V; Capacitance Tolerance:± 20%; Lead Spacing:-; ESR:-; Product Range:M39006 Series; Operating Temperature Min:-55°C; Operating Temperature Max:125°C RoHS Compliant: No
Description
TANTALUM CAPACITOR, 110UF, 75V, AXIAL 20%; Capacitance:110µF; Voltage(DC):75V; Capacitance Tolerance:± 20%; Lead Spacing:-; ESR:-; Product Range:M39006 Series; Operating Temperature Min:-55°C; Operating Temperature Max:125°C RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 110Uf, 75V, Axial 20%; Capacitance Vishay - 29AC8567 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 110Uf, 75V, Axial 20%; Capacitance Vishay
29AC8567
Tantalum Capacitor, 110Uf, 75V, Axial 20%; Capacitance Vishay 29AC8567
TANTALUM CAPACITOR, 110UF, 75V, AXIAL 20%; Capacitance:110µF; Voltage(DC):75V; Capacitance Tolerance:± 20%; Lead Spacing:-; ESR:-; Product Range:M39006 Series; Operating Temperature Min:-55°C; Operating Temperature Max:125°C RoHS Compliant: No

TANTALUM CAPACITOR, 110UF, 75V, AXIAL 20%; Capacitance:110µF; Voltage(DC):75V; Capacitance Tolerance:± 20%; Lead Spacing:-; ESR:-; Product Range:M39006 Series; Operating Temperature Min:-55°C; Operating Temperature Max:125°C RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 29AC8567
Product Name Tantalum Capacitor, 110Uf, 75V, Axial 20%; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C213U020AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers