Vishay Intertechnology, Inc. Tantalum Capacitors M39006/22-0617

Description
56µF Hermetically Sealed Tantalum Capacitors 75V Axial
Request a Quote Datasheet
Description
56µF Hermetically Sealed Tantalum Capacitors 75V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 1012-1018-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
1012-1018-ND
Tantalum Capacitors 1012-1018-ND
56µF Hermetically Sealed Tantalum Capacitors 75V Axial

56µF Hermetically Sealed Tantalum Capacitors 75V Axial

Buy Now Datasheet
Tantalum Capacitors - M39006/22-0617 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
M39006/22-0617
Tantalum Capacitors M39006/22-0617
CAP TANT 56UF 10% 75V AXIAL

CAP TANT 56UF 10% 75V AXIAL

Supplier's Site Datasheet
Tantalum Capacitor, 56Uf, 75V, Axial 10%; Capacitance Vishay - 63T4660 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 56Uf, 75V, Axial 10%; Capacitance Vishay
63T4660
Tantalum Capacitor, 56Uf, 75V, Axial 10%; Capacitance Vishay 63T4660
TANTALUM CAPACITOR, 56UF, 75V, AXIAL 10%; Capacitance:56µF; Voltage(DC):75V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:R; Ripple Current:1.335A; Capacitor Case / Package:Axial LeadedRoHS Compliant: No

TANTALUM CAPACITOR, 56UF, 75V, AXIAL 10%; Capacitance:56µF; Voltage(DC):75V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:R; Ripple Current:1.335A; Capacitor Case / Package:Axial LeadedRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1012-1018-ND M39006/22-0617 63T4660
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 56Uf, 75V, Axial 10%; Capacitance Vishay
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 56 microF 56 microF 56 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C552T040AC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5500 microF
View Details
Ceramic Capacitors - 0603J0100182GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - 1814646 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers