Vishay Intertechnology, Inc. Tantalum Capacitors M39006/22-0608

Description
15µF Hermetically Sealed Tantalum Capacitors 75V Axial
Request a Quote Datasheet
Description
15µF Hermetically Sealed Tantalum Capacitors 75V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 1012-1016-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
1012-1016-ND
Tantalum Capacitors 1012-1016-ND
15µF Hermetically Sealed Tantalum Capacitors 75V Axial

15µF Hermetically Sealed Tantalum Capacitors 75V Axial

Buy Now Datasheet
Tantalum Capacitor, 15Uf, 75V, Axial 10%; Capacitance Vishay - 08C1257 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 15Uf, 75V, Axial 10%; Capacitance Vishay
08C1257
Tantalum Capacitor, 15Uf, 75V, Axial 10%; Capacitance Vishay 08C1257
TANTALUM CAPACITOR, 15UF, 75V, AXIAL 10%; Capacitance:15µF; Voltage(DC):75V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:R; Ripple Current:890mA; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

TANTALUM CAPACITOR, 15UF, 75V, AXIAL 10%; Capacitance:15µF; Voltage(DC):75V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:R; Ripple Current:890mA; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

Supplier's Site Datasheet
Tantalum Capacitors - M39006/22-0608 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
M39006/22-0608
Tantalum Capacitors M39006/22-0608
CAP TANT 15UF 10% 75V AXIAL

CAP TANT 15UF 10% 75V AXIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - M39006/22-0608 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39006/22-0608
Capacitors - Tantalum Capacitors M39006/22-0608
CAP TANT 15UF 10% 75V AXIAL

CAP TANT 15UF 10% 75V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1012-1016-ND 08C1257 M39006/22-0608 M39006/22-0608
Product Name Tantalum Capacitors Tantalum Capacitor, 15Uf, 75V, Axial 10%; Capacitance Vishay Tantalum Capacitors Capacitors - Tantalum Capacitors
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF 15 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - THF476K035P1G-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1608-1294-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers